Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 1MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 4A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-225AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 4A |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Continuous Collector Current Ic Max | 4A |
Current Ic Continuous a Max | 4A |
Current Ic hFE | 1.5A |
Device Marking | BD675 |
Full Power Rating Temperature | 25°C |
Hfe Min | 750 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 40W |
Transistor Type | Darlington |
Voltage Vcbo | 45V |
onsemi Darlington Transistor, NPN, 45V, TO-225 | Distrelec |
DARLINGTON TRANSISTOR, TO-225AA | element14 |
Where can I find additional details, specifications and documents for a BD675G?
Additional datasheets, footprints and schematics for BD675G are listed on our Part Details page. You can also find images and similar parts to BD675G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD675G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD675G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD675G fall under?
The BD675G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD675G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD675G you can contact the distributor directly for product support, shipping queries etc.
Is the BD675G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD675G have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for BD675G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD675G often in real-time on the comparison pages.
What if I can't find stock of BD675G?
You can fill out our help required form which you can use to request a quote for BD675G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.