Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 40W |
DC Collector Current | 4A |
DC Current Gain hFE | 750hFE |
Transistor Case Style | TO-225 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Darlington Transistor, Npn, 45V | Newark Electronics |
TRANSISTOR ARRAY, DUAL NPN, 45V, TO225 | element14 |
Trans Darlington NPN 45V 4A 3-Pin(3+Tab) TO-225 Box | Avnet Asia |
Where can I find additional details, specifications and documents for a BD675AG?
Additional datasheets, footprints and schematics for BD675AG are listed on our Part Details page. You can also find images and similar parts to BD675AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD675AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD675AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD675AG fall under?
The BD675AG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD675AG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD675AG you can contact the distributor directly for product support, shipping queries etc.
Is the BD675AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD675AG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for BD675AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD675AG often in real-time on the comparison pages.
What if I can't find stock of BD675AG?
You can fill out our help required form which you can use to request a quote for BD675AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.