Low on-resistance DMOS, rated output current 1.5A |
CLK-IN drive |
QUARTER STEP |
Power-saving function |
Forward rotation & reverse rotation switching function |
TSD(Thermal Shutdown) circuit |
OCP(Over Current Protection) circuit |
UVLO(Under Voltage Locked Out) circuit |
OVLO(Under Voltage Locked Out) circuit |
Power ON reset function |
Compact, thin-shape, and high heat dissipation package |
Current decay mode selection(Mix decay) |
One power supply system 36V |
pin-compatible line up(BD63877EFV/BD63875EFV/BD63873EFV) |
Power Supply Voltage (Max.) [V] | 28 |
---|---|
Power Supply Voltage (Min.) [V] | 19 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 1.5 |
Iout Peak (Max.)[A] | 2 |
Output On Resistance (Typ.)[Ω] | 1 |
Step | to 1 / 4 |
MIX DECAY Function | Yes |
Single power supply input | Yes |
Automotive class | No |
Interface | CLK-IN |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 9.7x6.4 (t=1) |
Data Sheet |
---|
BD63875EFV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
MOTOR DRIVER, STEPPER, 1.2A, HTSSOP-28 | Farnell |
Bipolar Stepper Motor Driver 24V 28-Pin HTSSOP-B T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD63875EFV-E2?
Additional datasheets, footprints and schematics for BD63875EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63875EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63875EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63875EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63875EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63875EFV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD63875EFV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for BD63875EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63875EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63875EFV-E2?
You can fill out our help required form which you can use to request a quote for BD63875EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.