Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Motor Type | Three Phase Brushless Motor |
---|---|
No. of Outputs | 1Outputs |
Output Current | 15mA |
Output Voltage | - |
Driver Case Style | VQFN |
No. of Pins | 28Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 26.4V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (20-Jun-2016) |
Motor Driver, 3-Ph Brushless, Vqfn-28 | Newark Electronics |
3-Phase Brushless Motor Pre-Driver 30V Supply Voltage 1.2mA Standby Current 0.2V Current Limit Detect Voltage 28-Pin VQFN | Avnet America |
MOTOR DRIVER, 3-PH BRUSHLESS, VQFN-28 | element14 |
Where can I find additional details, specifications and documents for a BD63002MUV-E2?
Additional datasheets, footprints and schematics for BD63002MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD63002MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD63002MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD63002MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD63002MUV-E2 fall under?
The BD63002MUV-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BD63002MUV-E2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD63002MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD63002MUV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD63002MUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD63002MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD63002MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD63002MUV-E2?
You can fill out our help required form which you can use to request a quote for BD63002MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.