Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Half Bridge Driver |
---|---|
Silicon Manufacturer | Rohm Semiconductor |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | BD62x2FP |
Kit Contents | Eval Board BD62x2FP |
Product Range | - |
Features | Evaluates BD62x2FP Series PWM/VREF Control Modes OVP OCP UVLO & Thermal Shutdown |
Evaluation Board, H-Bridge Driver | Newark Electronics |
EVALUATION BOARD, H-BRIDGE DRIVER | element14 |
Where can I find additional details, specifications and documents for a BD62X2FPEVK-101?
Additional datasheets, footprints and schematics for BD62X2FPEVK-101 are listed on our Part Details page. You can also find images and similar parts to BD62X2FPEVK-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD62X2FPEVK-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD62X2FPEVK-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD62X2FPEVK-101 fall under?
The BD62X2FPEVK-101 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BD62X2FPEVK-101 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD62X2FPEVK-101 you can contact the distributor directly for product support, shipping queries etc.
Is the BD62X2FPEVK-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD62X2FPEVK-101 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BD62X2FPEVK-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD62X2FPEVK-101 often in real-time on the comparison pages.
What if I can't find stock of BD62X2FPEVK-101?
You can fill out our help required form which you can use to request a quote for BD62X2FPEVK-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.