Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | H-Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | 18V |
Driver Case Style | HRP |
No. of Pins | 7Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
Base Number | 6221 |
Device Type | Full Bridge |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 6V to 15V |
Termination Type | Surface Mount Device |
Single Channel Dual Output 15 V 1 A SMT Brush Motor H-Bridge Driver - HRP-7 | Future Electronics |
H-BRIDGE DRIVER 18V MAX, 0.5 A, HRP7 | Farnell |
Where can I find additional details, specifications and documents for a BD6221HFP-TR?
Additional datasheets, footprints and schematics for BD6221HFP-TR are listed on our Part Details page. You can also find images and similar parts to BD6221HFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6221HFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6221HFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD6221HFP-TR fall under?
The BD6221HFP-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BD6221HFP-TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6221HFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD6221HFP-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD6221HFP-TR have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for BD6221HFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6221HFP-TR often in real-time on the comparison pages.
What if I can't find stock of BD6221HFP-TR?
You can fill out our help required form which you can use to request a quote for BD6221HFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.