Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 15mA |
Output Voltage | - |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 18V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Fan Motor Ctrl, 3Ph Bldc, 0.015A, Ssop24 | Newark Electronics |
FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24 | element14 |
3-Phase Brushless Fan Motor Controller 10V to 18V 24-Pin SSOP-A Embossed T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BD62014FS-E2?
Additional datasheets, footprints and schematics for BD62014FS-E2 are listed on our Part Details page. You can also find images and similar parts to BD62014FS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD62014FS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD62014FS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD62014FS-E2 fall under?
The BD62014FS-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BD62014FS-E2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD62014FS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD62014FS-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD62014FS-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BD62014FS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD62014FS-E2 often in real-time on the comparison pages.
What if I can't find stock of BD62014FS-E2?
You can fill out our help required form which you can use to request a quote for BD62014FS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.