Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 15W |
Operating Temperature Range | -30°C to 85°C |
IC Package Type | WLCSP |
No. of Pins | 63Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
IC Function | Wireless Power Receiver |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
RoHS Phthalates Compliant | To Be Advised |
Supply Voltage Max | 3V |
Supply Voltage Min | 2.5V |
WIRELESS POWER RECEIVER, WLCSP-63 | Farnell |
Wireless Power Receiver IC 50-Pin UCSP Emboss T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BD57015GWL-E2?
Additional datasheets, footprints and schematics for BD57015GWL-E2 are listed on our Part Details page. You can also find images and similar parts to BD57015GWL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD57015GWL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD57015GWL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD57015GWL-E2 fall under?
The BD57015GWL-E2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BD57015GWL-E2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD57015GWL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD57015GWL-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD57015GWL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell and Avnet Silica have stock available or on a lead time for BD57015GWL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD57015GWL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD57015GWL-E2?
You can fill out our help required form which you can use to request a quote for BD57015GWL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.