Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
No LC filter required |
Only three external components |
High power 2.5W / 4Ω / BTL (VDD=5V, RL=4Ω, THD+N=10%) |
High power 0.85W / 8Ω / BTL (VDD=3.6V, RL=8Ω, THD+N=10%) |
Gain 6dB |
Analog differential input / PWM digital output |
Pop noise suppression circuitry |
Built-in standby function |
Protection circuitry (Short protection [Auto recover without power cycling ], Thermal shutdown, Under voltage lockout) |
Very small package 9-Bump WL-CSP (1.6×1.6×0.55mmMAX) |
Speaker Amp Type | Class D |
---|---|
Speaker Amp Outputs | 1 |
Speaker Amp Output Power(Max.)[W] | 2.5 |
Speaker Amp Input Type | Differential Single |
Vcc(Min.)[V] | 2.5 |
Vcc(Max.)[V] | 5.5 |
Iq[mA] | 2 |
Ext. Gain | No |
Maximum Output Gain[dB] | 6 |
Speaker Amp THD+N[%] | 0.3 |
Speaker Amp SNR[dB] | -101 |
Speaker Amp PSRR[dB] | 53 |
I/F | PORT |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
BD5460GUL Data Sheet |
User's Guide |
---|
BD27400GUL Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Amp Speaker 1-CH Mono 0.85W Class-D 9-Pin VCSP T/R | Avnet America |
IC, CLASS D AMP, MONO SP, VCSP50L1 | Farnell |
Where can I find additional details, specifications and documents for a BD5460GUL-E2?
Additional datasheets, footprints and schematics for BD5460GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD5460GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD5460GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD5460GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD5460GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD5460GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD5460GUL-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for BD5460GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD5460GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD5460GUL-E2?
You can fill out our help required form which you can use to request a quote for BD5460GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.