Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 15W |
Supply Voltage Range | 10V to 18V |
Amplifier Case Style | HTSSOP |
No. of Pins | 28Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Amplifer Supply Voltage | 10V to 18V |
Audio Power Amplifier, D, 2, 15 W, 10V To 18V, Htssop, 28 Rohs Compliant: Yes |Rohm BD5451EFV-E2 | Newark Electronics |
AUDIO AMP, CLASS D, 15W, HTSSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a BD5451EFV-E2?
Additional datasheets, footprints and schematics for BD5451EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD5451EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD5451EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD5451EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD5451EFV-E2 fall under?
The BD5451EFV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD5451EFV-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD5451EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD5451EFV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD5451EFV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD5451EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD5451EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD5451EFV-E2?
You can fill out our help required form which you can use to request a quote for BD5451EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.