BD5342G-TR

Semiconductors - ICs

> Power Management ICs - PMIC

> Supervisors & Monitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BD5342G-TR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BD5342G-TR
Series Information for BD5342G-TR - Rohm

Features

  • feature
    XXXX1 Delay Time Controlled by external Capacitor XXXX1 Two output types (N channel open drain and CMOS output) XXXX1 Ultra-low current consumption XXXX1 Very small and low height package XXXX1 Package SSOP5 is similar to SOT-23-5(JEDEC)

Description

VOLTAGE DETECTOR 850NA 10V SOT-23-5
Rohm's BD52xx and BD53xx series are highly accurate, low current consumption Voltage Detector ICs with a capacitor-controlled time delay. The line up includes BD52xx devices with N channel open drain output and BD53xx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Specifications

Threshold Voltage:
4.2V
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
950mV
Supply Voltage Max:
10V
Reset Type:
Active-Low
Digital IC Case:
SOT-23
No. of Pins:
5Pins
Delay Time:
-
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
BD53xx Series
Automotive Qualification Standard:
-
MSL:
-
Supply Current:
850nA

Alternate Descriptions

Avnet America

Volt Supervisor Detect W/Delay Circuit 2.3V to 6V 5-Pin SSOP T/R

Avnet America product

Avnet Asia

Volt Supervisor Detect W/Delay Circuit 2.3V to 6V 5-Pin SSOP T/R

Avnet Asia product