Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Maximum output current: 1A |
Output voltage accuracy: ±1% |
Ultra-low saturation with PDMOS output |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4 |
Vin(Max.)[V] | 26.5 |
Vout (Typ.) [V] | 5 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 0.5 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.3(Io=500mA) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | 0.05(Io=5mA to 1A) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 9.395x10.54 (t=2.005) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD50C0AHFP-C Data Sheet |
Application Note |
---|
BDxxC0A, BDxxD0A Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO Regulator 1-Channel 1A Fixed 5V 5-Pin HRP Emboss T/R | Avnet America |
LDO, FIXED, AEC-Q100, 5V, 1A, HRP-5 | Farnell |
Where can I find additional details, specifications and documents for a BD50C0AHFP-CTR?
Additional datasheets, footprints and schematics for BD50C0AHFP-CTR are listed on our Part Details page. You can also find images and similar parts to BD50C0AHFP-CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD50C0AHFP-CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD50C0AHFP-CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD50C0AHFP-CTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD50C0AHFP-CTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD50C0AHFP-CTR have stock available?
Authorised distributors including CoreStaff, Avnet America and Farnell have stock available or on a lead time for BD50C0AHFP-CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD50C0AHFP-CTR often in real-time on the comparison pages.
What if I can't find stock of BD50C0AHFP-CTR?
You can fill out our help required form which you can use to request a quote for BD50C0AHFP-CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.