Status: | Unknown |
---|---|
Series: | BD49xxx Series |
RoHS: | Unknown |
Threshold Voltage | 6V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 950mV |
Supply Voltage Max | 10V |
Reset Type | Active-Low |
Digital IC Case | VSOF |
No. of Pins | 5Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | BD49xxx Series |
Automotive Qualification Standard | - |
MSL | - |
Supply Current | 900nA |
Voltage Detector, 900Na, 10V, Vsof-5 | Newark Electronics |
VOLTAGE DETECTOR, 900NA, 10V, VSOF-5 | Farnell |
Where can I find additional details, specifications and documents for a BD4960FVE-TR?
Additional datasheets, footprints and schematics for BD4960FVE-TR are listed on our Part Details page. You can also find images and similar parts to BD4960FVE-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD4960FVE-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4960FVE-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD4960FVE-TR fall under?
The BD4960FVE-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD4960FVE-TR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD4960FVE-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD4960FVE-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD4960FVE-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD4960FVE-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD4960FVE-TR often in real-time on the comparison pages.
What if I can't find stock of BD4960FVE-TR?
You can fill out our help required form which you can use to request a quote for BD4960FVE-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.