Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Qualified for Automotive Applications |
Wide Temperature Range: -40℃ to +150℃ |
Wide Operating Input Range: 3.0V to 42V |
Low Quiescent Current: 40μA (Typ.) |
Output Current: 200mA |
High Output Voltage Accuracy: ±2% |
Over Current Protection (OCP) |
Thermal Shutdown Protection (TSD) |
AEC-Q100 Qualified |
Breakdown Voltage(Max.)[V] | 45 |
---|---|
ch | 1 |
Vin(Min.)[V] | 3 |
Vin(Max.)[V] | 42 |
Vout (Typ.) [V] | 5 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.5 |
Circuit Current[mA] | 0.095 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.2(Io=300mA) |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 10(Io=10mA to 400mA ) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size | 6.6x10.1 (t=2.38) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD450M5WFPJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO VREG 5V 0.5A TO252-J5F | Rutronik |
Fixed Ldo Voltage Regulator, 5.9V To 42V, 200Mv Dropout, 5Vout, 500Maout, To-252-5 Rohs Compliant: Yes |Rohm BD450M5WFPJ-CZE2 | Newark Electronics |
BD4xxM5 Series 5 V 500 mA SMT Positive Fixed LDO Regulator - TO-252-J5F | Future Electronics |
LDO, FIXED, 5V, 0.5A, TO-252-J5F | element14 |
LDO Regulator Pos 5V 0.5A 5-Pin TO-252 Embossed T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BD450M5WFPJ-CZE2?
Additional datasheets, footprints and schematics for BD450M5WFPJ-CZE2 are listed on our Part Details page. You can also find images and similar parts to BD450M5WFPJ-CZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD450M5WFPJ-CZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD450M5WFPJ-CZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD450M5WFPJ-CZE2 fall under?
The BD450M5WFPJ-CZE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD450M5WFPJ-CZE2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD450M5WFPJ-CZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD450M5WFPJ-CZE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD450M5WFPJ-CZE2 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for BD450M5WFPJ-CZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD450M5WFPJ-CZE2 often in real-time on the comparison pages.
What if I can't find stock of BD450M5WFPJ-CZE2?
You can fill out our help required form which you can use to request a quote for BD450M5WFPJ-CZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.