Status: | Active |
---|---|
Series: | BD441 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
4,842
in stock
|
Buy Now | |
element14
from US$0.38
|
3,842
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,842
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
216
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Complementary Types are BD438 and BD442 |
Description | BD441 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 4 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.1 |
hFE Min | 40 |
hFE Max | 475 |
fT Min (MHz) | 3 |
PTM Max (W) | 36 |
Package Type | TO-225-3 |
Transistor, Bipol, Npn, 80V, To-225-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 80V, TO-225-3 | element14 |
NPN 80V 4A 36W TO126 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semiconductor, BD441G | RS |
BD441G Series 80 V 4 mA Through Hole NPN Power Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 80V 4A 3-Pin TO-225 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BD441G?
Additional datasheets, footprints and schematics for BD441G are listed on our Part Details page. You can also find images and similar parts to BD441G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD441G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD441G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD441G fall under?
The BD441G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD441G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD441G you can contact the distributor directly for product support, shipping queries etc.
Is the BD441G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD441G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for BD441G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD441G often in real-time on the comparison pages.
What if I can't find stock of BD441G?
You can fill out our help required form which you can use to request a quote for BD441G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.