Status: | Active |
---|---|
Series: | BD439 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
1,180
in stock
|
Buy Now | |
Schukat Electronic
from US$0.47
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,180
in stock
|
Buy Now | |
element14
from US$0.46
|
1,180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
24
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Complementary Types are BD438 and BD442 |
Description | BD439 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 4 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.1 |
hFE Min | 40 |
hFE Max | 475 |
fT Min (MHz) | 3 |
PTM Max (W) | 36 |
Package Type | TO-225-3 |
NPN 60V 4A 36W TO126 | Schukat Electronic |
Transistor, Npn, 60V, 4A, To-225 | Newark Electronics |
TRANSISTOR, NPN, 60V, 4A, TO-225 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistors - BJT 4A 60V 36W NPN | Future Electronics |
Trans GP BJT NPN 60V 4A 3-Pin TO-225 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BD439G?
Additional datasheets, footprints and schematics for BD439G are listed on our Part Details page. You can also find images and similar parts to BD439G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD439G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD439G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD439G fall under?
The BD439G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD439G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD439G you can contact the distributor directly for product support, shipping queries etc.
Is the BD439G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD439G have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BD439G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD439G often in real-time on the comparison pages.
What if I can't find stock of BD439G?
You can fill out our help required form which you can use to request a quote for BD439G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.