Status: | Active |
---|---|
Series: | BD438 |
RoHS: | Compliant |
These Devices are Pb-Free and are RoHS Compliant |
Applications |
---|
Amplification |
Current amplification |
End Products |
---|
High current switching |
Description | BD438 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 4 |
VCEO Min (V) | 45 |
VCBO (V) | 45 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.1 |
hFE Min | 85 |
hFE Max | 475 |
fT Min (MHz) | 3 |
PTM Max (W) | 36 |
Package Type | TO-225-3 |
TRANSISTOR, PNP, TO-126 | Farnell |
Trans GP BJT PNP 45V 4A 3-Pin TO-225 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BD438G?
Additional datasheets, footprints and schematics for BD438G are listed on our Part Details page. You can also find images and similar parts to BD438G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD438G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD438G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD438G fall under?
The BD438G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD438G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD438G you can contact the distributor directly for product support, shipping queries etc.
Is the BD438G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD438G have stock available?
Authorised distributors including Farnell, element14 and Avnet America have stock available or on a lead time for BD438G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD438G often in real-time on the comparison pages.
What if I can't find stock of BD438G?
You can fill out our help required form which you can use to request a quote for BD438G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.