Status: | Active |
---|---|
Series: | BD437 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
5,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
4,945
in stock
|
Buy Now | |
element14
from US$0.38
|
4,945
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,945
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
423
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
380
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now |
Pb-Free Packages are Available |
Complementary Types are BD438 and BD442 |
Description | BD437 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 4 |
VCEO Min (V) | 45 |
VCBO (V) | 45 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.1 |
hFE Min | 85 |
hFE Max | 375 |
fT Min (MHz) | 3 |
PTM Max (W) | 36 |
Package Type | TO-225-3 |
BIP C77 NPN 4A 45V | RS |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 3 Mhz, 36 W, 4 A, 85 Rohs Compliant: Yes |Onsemi BD437G | Newark Electronics |
TRANSISTOR, NPN, TO-126 | element14 |
onsemi Power Transistor, NPN, 45V, TO-225 | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 45V 4A 3-Pin TO-225 Bulk | Avnet Silica |
BD Series 45 V 4 A Plastic Medium Power Silicon NPN Transistor - TO-225 | Future Electronics |
Where can I find additional details, specifications and documents for a BD437G?
Additional datasheets, footprints and schematics for BD437G are listed on our Part Details page. You can also find images and similar parts to BD437G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD437G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD437G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD437G fall under?
The BD437G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD437G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD437G you can contact the distributor directly for product support, shipping queries etc.
Is the BD437G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD437G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BD437G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD437G often in real-time on the comparison pages.
What if I can't find stock of BD437G?
You can fill out our help required form which you can use to request a quote for BD437G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.