Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Qualified for Automotive Applications |
Wide Temperature Range: -40℃ to +150℃ |
Wide Operating Input Range: 3.0V to 42V |
Low Quiescent Current: 40μA (Typ.) |
Output Current: 200mA |
High Output Voltage Accuracy: ±2% |
Over Current Protection (OCP) |
Thermal Shutdown Protection (TSD) |
AEC-Q100 Qualified |
Breakdown Voltage(Max.)[V] | 42 |
---|---|
ch | 1 |
Vin(Min.)[V] | 3.9 |
Vin(Max.)[V] | 42 |
Vout (Typ.) [V] | 3.3 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.04 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.2(Io=100mA) |
Ripple Rejection [dB] | 65 |
Load Regulation[mV] | 10(Io=10mA to 100mA ) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size | 6.53x7 (t=1.8) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD433M2WFP3-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO, FIXED, 3.3V, 0.2A, SOT-223-4 | Farnell |
Where can I find additional details, specifications and documents for a BD433M2WFP3-CE2?
Additional datasheets, footprints and schematics for BD433M2WFP3-CE2 are listed on our Part Details page. You can also find images and similar parts to BD433M2WFP3-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD433M2WFP3-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD433M2WFP3-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD433M2WFP3-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD433M2WFP3-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD433M2WFP3-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop and Farnell have stock available or on a lead time for BD433M2WFP3-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD433M2WFP3-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD433M2WFP3-CE2?
You can fill out our help required form which you can use to request a quote for BD433M2WFP3-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.