Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
599
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
599
in stock
|
Buy Now | |
element14
from US$0.68
|
599
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q100 Qualifies(Grade 1) |
Low ESR ceramic capacitors applicable for output. |
Low drop voltage: PDMOS output transistor |
Power on and under-voltage reset |
Sense input comparator for VCC or other voltage |
Adjustable power on and under-voltage reset and Sense input comparator by external resistance |
Programmable reset delay time by external capacitor. |
Breakdown Voltage(Max.)[V] | 45 |
---|---|
ch | 1 |
Vin(Min.)[V] | 5.5 |
Vin(Max.)[V] | 45 |
Vout (Typ.) [V] | 5 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.07 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Under Voltage Lock Out | Yes |
Load Regulation[mV] | 10 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size | 4.9x6 (t=1.65) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD4269FJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, Aec-Q100, 5V, 0.2A, Sop-8 | Newark Electronics |
LDO, FIXED, AEC-Q100, 5V, 0.2A, SOP-8 | element14 |
1 Output 5.1 V 200 mA Surface Mount Linear Voltage Regulator IC - SOP-J-8 | Future Electronics |
LDO Regulator Pos 5V 200mA 8-Pin SOP-J Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD4269FJ-CE2?
Additional datasheets, footprints and schematics for BD4269FJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD4269FJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD4269FJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4269FJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD4269FJ-CE2 fall under?
The BD4269FJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD4269FJ-CE2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD4269FJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD4269FJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD4269FJ-CE2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BD4269FJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD4269FJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD4269FJ-CE2?
You can fill out our help required form which you can use to request a quote for BD4269FJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.