BD4140HFV-TR Power Management ICs - PMIC by Rohm

VOLTAGE DETECTOR 5.5V HVSOF-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.53
1,810
in stock
Buy Now

Specifications

Threshold Voltage -
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Reset Type -
Digital IC Case HVSOF
No. of Pins 5Pins
Delay Time -
Operating Temperature Min -10°C
Operating Temperature Max 100°C
Product Range -
Automotive Qualification Standard -
MSL -

Alternative Descriptions

VOLTAGE DETECTOR, 5.5V, HVSOF-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD4140HFV-TR?

Additional datasheets, footprints and schematics for BD4140HFV-TR are listed on our Part Details page. You can also find images and similar parts to BD4140HFV-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD4140HFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD4140HFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD4140HFV-TR fall under?

The BD4140HFV-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to BD4140HFV-TR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD4140HFV-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BD4140HFV-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BD4140HFV-TR have stock available?

Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for BD4140HFV-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD4140HFV-TR often in real-time on the comparison pages.

What if I can't find stock of BD4140HFV-TR?

You can fill out our help required form which you can use to request a quote for BD4140HFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay