Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High detection voltage precision : ±1.5%, ±2.5% (Ta = −40℃ to 105℃) |
Super-low current consumption : 5µA (Typ.) |
Built-in watchdog timer |
Reset delay time can be set with the CT pin's external capacitance. |
Watchdog timer monitor time and reset time can be set with the CTW pin's external capacitance. |
Output circuit type : N-channel open drain |
Under Voltage Detection Voltage [V] (typ.) | 4.1 |
---|---|
VDET Precision [%] | ±1.5 |
Reset Active Voltage Range [V] | 1.0 to 10 |
Output Types | Open drain |
Reset Delay Timer | Adjustable Delay |
Reset Active State | Low |
Manual Reset | No |
Watchdog Timer | Yes |
SENSE Pin | No |
Auto Motive | No |
Circuit Current (ON) [µA] | 5 |
Hysteresis Voltage [V] | VDET x 0.035 |
L Output Current (LowVol) [mA] | 0.7 |
Delay Circuit Resistance [MΩ] | 10 |
WDT Active Voltage Range [V] | 2.5 to 10 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 2.9x4 (t=0.9) |
Data Sheet |
---|
BD37A41FVM Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Voltage Detector -BD37A41FVM-TRMSOP8 | RS |
Volt Supervisor Detect 8-Pin MSOP T/R | Avnet America |
VOLTAGE DETECTOR, 5UA, 10V, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a BD37A41FVM-TR?
Additional datasheets, footprints and schematics for BD37A41FVM-TR are listed on our Part Details page. You can also find images and similar parts to BD37A41FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD37A41FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD37A41FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD37A41FVM-TR fall under?
The BD37A41FVM-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to BD37A41FVM-TR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD37A41FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD37A41FVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD37A41FVM-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Avnet America and element14 have stock available or on a lead time for BD37A41FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD37A41FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BD37A41FVM-TR?
You can fill out our help required form which you can use to request a quote for BD37A41FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.