Status: | Unknown |
---|---|
Series: | 3.3V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | HRP |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
Base Number | 3570 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 500mA |
Output Voltage | 3.3V |
Output Voltage Max | 3.3V |
Output Voltage Nom. | 3.3V |
Supply Voltage Max | 50V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
IC, LOW IQ, VREG 500MA, HRP5 | Farnell |
Where can I find additional details, specifications and documents for a BD3570HFP-TR?
Additional datasheets, footprints and schematics for BD3570HFP-TR are listed on our Part Details page. You can also find images and similar parts to BD3570HFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3570HFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3570HFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3570HFP-TR fall under?
The BD3570HFP-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD3570HFP-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3570HFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD3570HFP-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD3570HFP-TR have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for BD3570HFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3570HFP-TR often in real-time on the comparison pages.
What if I can't find stock of BD3570HFP-TR?
You can fill out our help required form which you can use to request a quote for BD3570HFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.