Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR1 DDR2 |
---|---|
Source / Sink Current | 3A |
Supply Voltage Min | 4.3V |
Supply Voltage Max | 5.5V |
DDR Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
MSL | - |
Base Number | 3532 |
Input Voltage Max | 5.5V |
Input Voltage Min | 4.3V |
LDO Regulator Case Style | SOP |
No. of Outputs | 2Outputs |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Output Current | 3A |
Output Current Max | 3A |
Output Type | Fixed |
Output Voltage | 2.75V |
Output Voltage Max | 1.25V |
Primary Input Voltage | 5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DDR Termination |
DDR TERMINATION REGULATOR, 3A, SOIC-8 | Farnell |
DDR/DDR2 Termination Regulator 3A 4.3V to 5.5V 8-Pin SOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BD3532F-E2?
Additional datasheets, footprints and schematics for BD3532F-E2 are listed on our Part Details page. You can also find images and similar parts to BD3532F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3532F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3532F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3532F-E2 fall under?
The BD3532F-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD3532F-E2 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3532F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD3532F-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD3532F-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell and Avnet Silica have stock available or on a lead time for BD3532F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3532F-E2 often in real-time on the comparison pages.
What if I can't find stock of BD3532F-E2?
You can fill out our help required form which you can use to request a quote for BD3532F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.