Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -10°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Accuracy % | 1% |
Base Number | 3520 |
Device Type | MOSFET |
Input Voltage Max | 5.5V |
Module Configuration | Single |
No. of Outputs | 1Outputs |
Operating Temperature Range | -10°C to +100°C |
Output Current | 3A |
Output Voltage Fixed | 1.2V |
Primary Input Voltage | 5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive |
IC, 1CH SERIES REG, MSOP8 | Farnell |
Where can I find additional details, specifications and documents for a BD3520FVM-TR?
Additional datasheets, footprints and schematics for BD3520FVM-TR are listed on our Part Details page. You can also find images and similar parts to BD3520FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3520FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3520FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3520FVM-TR fall under?
The BD3520FVM-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BD3520FVM-TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3520FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD3520FVM-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD3520FVM-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff and Farnell have stock available or on a lead time for BD3520FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3520FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BD3520FVM-TR?
You can fill out our help required form which you can use to request a quote for BD3520FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.