Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Collector - Emitter Saturation Voltage - VCE(sat) = 1.5 Vdc (Max) @ IC = 6.0 Adc |
Collector Emitter Sustaining Voltage - VCEO(sus) = 80 Vdc (Min) BD243B, BD244B VCEO(sus) = 100 Vdc (Min) - BD243C, BD244C |
High Current Gain Bandwidth Product fT = 3.0 MHz (Min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Where can I find additional details, specifications and documents for a BD244C?
Additional datasheets, footprints and schematics for BD244C are listed on our Part Details page. You can also find images and similar parts to BD244C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD244C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD244C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD244C fall under?
The BD244C is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD244C when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD244C you can contact the distributor directly for product support, shipping queries etc.
Is the BD244C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD244C have stock available?
Authorised distributors including Micros, element14 and Farnell have stock available or on a lead time for BD244C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD244C often in real-time on the comparison pages.
What if I can't find stock of BD244C?
You can fill out our help required form which you can use to request a quote for BD244C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.