Status: | Unknown |
---|---|
Series: | BD242B |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
3,786
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,786
in stock
|
Buy Now | |
element14
from US$0.59
|
3,736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
1,059
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,550
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Schukat Electronic
from US$0.19
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 80 Vdc (Min.) BD242B = 100 Vdc (Min.) BD241C, BD242C |
High Current Gain - Bandwidth ProductfT = 3.0 MHz (Min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | - |
Power Dissipation Pd | 40W |
DC Collector Current | -3A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BD242B Series PNP 80 V 3 A 2 W Through Hole Bipolar Transistor - TO-220 | Future Electronics |
Transistor, Pnp, -80V, -3A, To-220 | Newark Electronics |
TRANSISTOR, PNP, -80V, -3A, TO-220 | Farnell |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 80V 3A 3-Pin(3+Tab) TO-220 | EBV Elektronik |
Where can I find additional details, specifications and documents for a BD242B?
Additional datasheets, footprints and schematics for BD242B are listed on our Part Details page. You can also find images and similar parts to BD242B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD242B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD242B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD242B fall under?
The BD242B is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD242B when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD242B you can contact the distributor directly for product support, shipping queries etc.
Is the BD242B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD242B have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for BD242B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD242B often in real-time on the comparison pages.
What if I can't find stock of BD242B?
You can fill out our help required form which you can use to request a quote for BD242B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.