Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 30W |
DC Collector Current | -2A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Trans GP BJT PNP 115V 2A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
TRANSISTOR, BIPOL, PNP, -100V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a BD240CTU?
Additional datasheets, footprints and schematics for BD240CTU are listed on our Part Details page. You can also find images and similar parts to BD240CTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD240CTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD240CTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD240CTU fall under?
The BD240CTU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD240CTU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD240CTU you can contact the distributor directly for product support, shipping queries etc.
Is the BD240CTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD240CTU have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for BD240CTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD240CTU often in real-time on the comparison pages.
What if I can't find stock of BD240CTU?
You can fill out our help required form which you can use to request a quote for BD240CTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.