Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 25W |
DC Collector Current | -2A |
DC Current Gain hFE | 25hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, PNP, -80V, 3MHZ, TO-126-3 | Farnell |
Where can I find additional details, specifications and documents for a BD238STU?
Additional datasheets, footprints and schematics for BD238STU are listed on our Part Details page. You can also find images and similar parts to BD238STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD238STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD238STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD238STU fall under?
The BD238STU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD238STU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD238STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD238STU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD238STU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BD238STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD238STU often in real-time on the comparison pages.
What if I can't find stock of BD238STU?
You can fill out our help required form which you can use to request a quote for BD238STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.