Status: | Active |
---|---|
Series: | BD237 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,254
in stock
|
Buy Now | |
element14
from US$0.41
|
4,254
in stock
|
Buy Now | |
Farnell
from US$0.40
|
4,254
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
3,250
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
17,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,200
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Low saturation voltage |
NPN transistors |
Product Specifications |
---|
DS0879 Low voltage NPN power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
Bipolar (Bjt) Single Transistor, Npn, 80 V, 3 Mhz, 25 W, 2 A, 40 Rohs Compliant: Yes |Stmicroelectronics BD237 | Newark Electronics |
TRANSISTOR, NPN, TO-126 | element14 |
ST Power Transistor, NPN, 80V, SOT-32 | Distrelec |
NPN power transistor,BD237 2A SOT32 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 80V 2A 3-Pin(3+Tab) SOT-32 Tube | Avnet Silica |
BD237 Series 80 V 2 A 25 W NPN Low Voltage Power Transistor - SOT-32 | Future Electronics |
Status: | Unknown |
---|---|
Series: | BD237 |
RoHS: | Compliant |
DC Current Gain hFE = 40 (Min) @ IC = 0.15 Adc |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 25W |
DC Collector Current | 2A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 600mV |
Continuous Collector Current Ic Max | 2A |
Current Ic Continuous a Max | 2A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 25 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Power Dissipation Ptot Max | 26W |
Termination Type | Through Hole |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
DC Collector Current | 2A |
Power Dissipation Pd | 25W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
Transition Frequency ft | 3MHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BD237?
Additional datasheets, footprints and schematics for BD237 are listed on our Part Details page. You can also find images and similar parts to BD237 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD237 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD237 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD237 fall under?
The BD237 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD237 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD237 you can contact the distributor directly for product support, shipping queries etc.
Is the BD237 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD237 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for BD237.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD237 often in real-time on the comparison pages.
What if I can't find stock of BD237?
You can fill out our help required form which you can use to request a quote for BD237 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.