Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
AEC-Q100 Qualified |
Over Current Protection |
Built-in Low ON-Resistance (Typ 110mΩ) |
N-Channel MOSFET |
Thermal Shutdown |
Open-Drain Fault Flag Output |
Under-Voltage Lockout |
Output Discharge Function |
Soft-Start Circuit |
Control Input Logic |
Active-High: BD2268G-M |
Active-Low: BD2269G-M |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 110 |
ON Resistance [mΩ] | 110 |
Channel Number [ch] | 1 |
Control Input Logic | Active High |
Over Current Detect [A] | 1.150 to 1.400 |
Output Turn on Time [ms] | 1.5 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD2268G-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Load Switch, Aec-Q100, Ssop-5 | Newark Electronics |
High Side Switch Single 2.7V to 5.5V 1.3A 5-Pin SSOP T/R | Avnet America |
POWER LOAD SWITCH, AEC-Q100, SSOP-5 | Farnell |
Where can I find additional details, specifications and documents for a BD2268G-MGTR?
Additional datasheets, footprints and schematics for BD2268G-MGTR are listed on our Part Details page. You can also find images and similar parts to BD2268G-MGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2268G-MGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2268G-MGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD2268G-MGTR fall under?
The BD2268G-MGTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD2268G-MGTR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2268G-MGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD2268G-MGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2268G-MGTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD2268G-MGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2268G-MGTR often in real-time on the comparison pages.
What if I can't find stock of BD2268G-MGTR?
You can fill out our help required form which you can use to request a quote for BD2268G-MGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.