Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified |
Over Current Protection |
Built-in Low ON-Resistance (Typ 120mΩ) N-Channel MOSFET |
Reverse Current Protection when Power Switch Off |
Thermal Shutdown |
Under-Voltage Lockout |
Open-Drain Error Flag Output |
Output Discharge Function |
Soft Start Circuit |
Control Input Logic |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 110 |
ON Resistance [mΩ] | 120 |
Channel Number [ch] | 1 |
Control Input Logic | Active Low |
Over Current Detect [A] | 0.82 to 1.12 |
Output Turn on Time [ms] | 1.5 |
Thermal Shut Down | Recovery |
Flag Output Delay at Over Current [ms] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD2267G-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
USB Power Hi-Side Switch Single 5.5V 0.97A Automotive 5-Pin SSOP T/R | Avnet America |
POWER LOAD SWITCH, AEC-Q100, SSOP-5 | Farnell |
Where can I find additional details, specifications and documents for a BD2267G-MGTR?
Additional datasheets, footprints and schematics for BD2267G-MGTR are listed on our Part Details page. You can also find images and similar parts to BD2267G-MGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2267G-MGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2267G-MGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2267G-MGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD2267G-MGTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2267G-MGTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BD2267G-MGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2267G-MGTR often in real-time on the comparison pages.
What if I can't find stock of BD2267G-MGTR?
You can fill out our help required form which you can use to request a quote for BD2267G-MGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.