Status: | Active |
---|---|
Series: | BD180 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Current Gain - hFE = 40 (Min) @ IC = 0.15 Adc |
BD180 is complementary with BD179 |
Pb-Free Package is Available |
Description | BD180 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.3 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | 3 |
PTM Max (W) | 30 |
Package Type | TO-225-3 |
PNP power transistor,BD180 3A | RS |
Trans GP BJT PNP 80V 1A 3-Pin TO-225 Bulk | EBV Elektronik |
Bipolar Transistor, Pnp, -80V, To-225 | Newark Electronics |
BD Series 80 V 1 A Plastic Medium Power Silicon PNP Transistor - TO-225 | Future Electronics |
ON Semi BD180G PNP Bipolar Transistor, 1 A, 80 V, 3-Pin TO-225 | ON Semiconductor BD180G | RS Americas |
TRANSISTOR, PNP, TO-126 | element14 |
Where can I find additional details, specifications and documents for a BD180G?
Additional datasheets, footprints and schematics for BD180G are listed on our Part Details page. You can also find images and similar parts to BD180G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD180G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD180G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD180G fall under?
The BD180G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD180G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD180G you can contact the distributor directly for product support, shipping queries etc.
Is the BD180G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD180G have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD180G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD180G often in real-time on the comparison pages.
What if I can't find stock of BD180G?
You can fill out our help required form which you can use to request a quote for BD180G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.