Status: | Unknown |
---|---|
Series: | BD180 |
RoHS: | Compliant |
DC Current Gain - hFE = 40 (Min) @ IC = 0.15 Adc |
BD180 is complementary with BD179 |
Pb-Free Package is Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 30W |
DC Collector Current | 20A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Continuous Collector Current Ic Max | 3A |
Current Ic Continuous a Max | 3A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Power Dissipation Ptot Max | 30W |
Termination Type | Through Hole |
Voltage Vcbo | 80V |
Transistor, Pnp, To-126 | Newark Electronics |
TRANSISTOR, PNP, TO-126 | Farnell |
Where can I find additional details, specifications and documents for a BD180?
Additional datasheets, footprints and schematics for BD180 are listed on our Part Details page. You can also find images and similar parts to BD180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD180 fall under?
The BD180 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD180 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD180 you can contact the distributor directly for product support, shipping queries etc.
Is the BD180 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD180 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for BD180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD180 often in real-time on the comparison pages.
What if I can't find stock of BD180?
You can fill out our help required form which you can use to request a quote for BD180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.