Status: | Active |
---|---|
Series: | BD14016 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
These are Pb-Free Devices |
BD136 BD138 BD140 Complementary with: BD135 BD137 BD139 |
DC Current Gain - hFE = 100 (Min) @ IC = 150 mA |
Benefits |
---|
Environmental compliance |
Applications |
---|
Audio amplification |
Home audio amplifiers |
End Products |
---|
Home audio recievers |
Car audio amplifiers |
Description | BD14016 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-126-3 |
TRANSISTOR, BIPOL, PNP, -80V, TO-126-3 | element14 |
Transistor GP PNP 80V 1.5A TO126 | RS |
Bipolar Transistor, Pnp, -80V, To-126 | Newark Electronics |
Trans GP BJT PNP 80V 1.5A 3-Pin(3+Tab) TO-126 Rail | Avnet America |
onsemi Power Transistor, PNP, 80V, TO-126 | Distrelec |
Where can I find additional details, specifications and documents for a BD14016STU?
Additional datasheets, footprints and schematics for BD14016STU are listed on our Part Details page. You can also find images and similar parts to BD14016STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD14016STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD14016STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD14016STU fall under?
The BD14016STU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD14016STU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD14016STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD14016STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD14016STU have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for BD14016STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD14016STU often in real-time on the comparison pages.
What if I can't find stock of BD14016STU?
You can fill out our help required form which you can use to request a quote for BD14016STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.