Status: | Active |
---|---|
Series: | BD14016 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
516
in stock
|
Buy Now | |
element14
from US$0.35
|
516
in stock
|
Buy Now | |
Farnell
from US$0.37
|
516
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These are Pb-Free Devices |
BD136 BD138 BD140 Complementary with: BD135 BD137 BD139 |
DC Current Gain - hFE = 100 (Min) @ IC = 150 mA |
Benefits |
---|
Environmental compliance |
Applications |
---|
Audio amplification |
Home audio amplifiers |
End Products |
---|
Home audio recievers |
Car audio amplifiers |
Description | BD14016 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 63 |
hFE Max | 160 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-126-3 |
Transistor GP PNP 80V 1.5A TO126 | RS |
Transistor, Bipol, Pnp, -80V, To-225Aa-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -80V, TO-225AA-3 | element14 |
BD140 Series PNP 80 V 1.5 A Epitaxial Silicon Transistor - TO-126 | Future Electronics |
Trans GP BJT PNP 80V 1.5A 3-Pin(3+Tab) TO-126 Rail | Avnet America |
Where can I find additional details, specifications and documents for a BD14010STU?
Additional datasheets, footprints and schematics for BD14010STU are listed on our Part Details page. You can also find images and similar parts to BD14010STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD14010STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD14010STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD14010STU fall under?
The BD14010STU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD14010STU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD14010STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD14010STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD14010STU have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BD14010STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD14010STU often in real-time on the comparison pages.
What if I can't find stock of BD14010STU?
You can fill out our help required form which you can use to request a quote for BD14010STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.