Status: | Active |
---|---|
Series: | BD140 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,780
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
15,350
in stock
|
Buy Now | |
element14
from US$0.14
|
10,176
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
9,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
8,575
in stock
|
Buy Now | |
Farnell
from US$0.13
|
8,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
5,611
in stock
|
Buy Now | |
Micros
from US$0.14
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
22,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,850
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Products are pre-selected in DC current gain |
BD140 Series 80 V 1.5 A 1.25 W Complementary Low Voltage Transistor - SOT-32 | Future Electronics |
TRANSISTOR, PNP, -80V, -1.5A, SOT-32 | element14 |
Transistor, Pnp, Sot-32 | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
PNP 1,5A 80V 12,5W | Micros |
Transistor Bipolar PNP 80V 1.5A SOT32 | RS |
Trans GP BJT PNP 80V 1.5A 3-Pin SOT-32 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a BD140-16?
Additional datasheets, footprints and schematics for BD140-16 are listed on our Part Details page. You can also find images and similar parts to BD140-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD140-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD140-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD140-16 fall under?
The BD140-16 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD140-16 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD140-16 you can contact the distributor directly for product support, shipping queries etc.
Is the BD140-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD140-16 have stock available?
Authorised distributors including Future Electronics, element14, Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for BD140-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD140-16 often in real-time on the comparison pages.
What if I can't find stock of BD140-16?
You can fill out our help required form which you can use to request a quote for BD140-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.