Status: | Active |
---|---|
Series: | BD139 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
240
in stock
|
Buy Now | |
element14
from US$0.27
|
3,378
in stock
|
Buy Now | |
Farnell
from US$0.25
|
3,378
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
1,749
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
874
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
95
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Mininum Current Gain - hFE = 40 @ IC = 150 mA |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low current base drive |
Applications |
---|
Audio amplification |
End Products |
---|
Audio amplifiers |
Description | BD139 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
TRANSISTOR, NPN, TO-225AA | element14 |
BD Series 80 V 1.5 A Plastic Medium Power Silicon NPN Transistor - TO-225AA | Future Electronics |
Bipolar Transistor, Npn, 80V To-225 | Newark Electronics |
Power 1.5A 80V NPN, BD139G | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 80V 1.5A 3-Pin(3+Tab) TO-225 Bulk | Avnet America |
ON Semi BD139G NPN Bipolar Transistor, 1.5 A, 80 V, 3-Pin TO-225 | ON Semiconductor BD139G | RS Americas |
onsemi Power Transistor, NPN, 80V, TO-225 | Distrelec |
Where can I find additional details, specifications and documents for a BD139G?
Additional datasheets, footprints and schematics for BD139G are listed on our Part Details page. You can also find images and similar parts to BD139G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD139G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD139G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD139G fall under?
The BD139G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD139G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD139G you can contact the distributor directly for product support, shipping queries etc.
Is the BD139G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD139G have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and RS have stock available or on a lead time for BD139G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD139G often in real-time on the comparison pages.
What if I can't find stock of BD139G?
You can fill out our help required form which you can use to request a quote for BD139G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.