Status: | Active |
---|---|
Series: | BD13916 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
9,254
in stock
|
Buy Now | |
element14
from US$0.23
|
2,293
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,218
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,218
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
472
in stock
|
Buy Now | |
Avnet Silica
-
|
1,920
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Mininum Current Gain - hFE = 100 @ IC = 150 mA |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low current base drive |
Applications |
---|
Audio amplification |
End Products |
---|
Audio amplifiers |
Description | BD13916 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-126-3 |
BD13916 Series NPN 1.25 W 80 V 1.5 A Epitaxial Silicon Transistor - TO-126-3 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 80V, TO-126-3 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 80 V, 1.25 W, 1.5 A, 100 Rohs Compliant: Yes |Onsemi BD13916STU | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 80V 1.5A 3-Pin(3+Tab) TO-126 Rail | Avnet Silica |
Transistor GP NPN 80V 1.5A TO126 | RS |
Where can I find additional details, specifications and documents for a BD13916STU?
Additional datasheets, footprints and schematics for BD13916STU are listed on our Part Details page. You can also find images and similar parts to BD13916STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD13916STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD13916STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD13916STU fall under?
The BD13916STU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD13916STU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD13916STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD13916STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD13916STU have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BD13916STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD13916STU often in real-time on the comparison pages.
What if I can't find stock of BD13916STU?
You can fill out our help required form which you can use to request a quote for BD13916STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.