Status: | Active |
---|---|
Series: | BD13716 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
668
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Minimum DC Current Gain - hFE = 100 @ IC = 0.15 A |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These are Pb-Free Devices |
Benefits |
---|
targeted hFE window |
Applications |
---|
Audio amplification |
End Products |
---|
Audio amplifiers |
Description | BD13716 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-126-3 |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor GP NPN 60V 1.5A TO126 | RS |
Trans GP BJT NPN 60V 1.5A 3-Pin(3+Tab) TO-126 Rail | EBV Elektronik |
Transistor,bjt,npn,60V V(Br)Ceo,1.5A I(C),to-126 Rohs Compliant: Yes |Onsemi BD13716STU | Newark Electronics |
BD Series NPN 1.25 W 60 V 1.5 A Through Hole Epitaxial Transistor - TO-126 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 60V, TO-126-3 | Farnell |
Where can I find additional details, specifications and documents for a BD13716STU?
Additional datasheets, footprints and schematics for BD13716STU are listed on our Part Details page. You can also find images and similar parts to BD13716STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD13716STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD13716STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD13716STU fall under?
The BD13716STU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD13716STU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD13716STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD13716STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD13716STU have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for BD13716STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD13716STU often in real-time on the comparison pages.
What if I can't find stock of BD13716STU?
You can fill out our help required form which you can use to request a quote for BD13716STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.