Status: | Active |
---|---|
Series: | BD136 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,883
in stock
|
Buy Now | |
element14
from US$0.42
|
1,883
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,879
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Current Gain - hFE = 40 (Min) @ IC = 0.15 Adc |
BD 136, 138, 140 are complementary with BD 135, 137, 139 |
Pb-Free Package is Available* |
Description | BD136 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 45 |
VCBO (V) | 45 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
Transistor, Bipol, Pnp, 45V, To-225-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 45V, TO-225-3 | element14 |
ON Semiconductor, BD136G | RS |
BD Series 45 V 1.5 A Plastic Medium Power Silicon PNP Transistor - TO-225AA | Future Electronics |
Trans GP BJT PNP 45V 1.5A 3-Pin TO-225 Box | Avnet America |
Where can I find additional details, specifications and documents for a BD136G?
Additional datasheets, footprints and schematics for BD136G are listed on our Part Details page. You can also find images and similar parts to BD136G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD136G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD136G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD136G fall under?
The BD136G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD136G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD136G you can contact the distributor directly for product support, shipping queries etc.
Is the BD136G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD136G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BD136G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD136G often in real-time on the comparison pages.
What if I can't find stock of BD136G?
You can fill out our help required form which you can use to request a quote for BD136G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.