Status: | Active |
---|---|
Series: | BD13616 |
RoHS: | Compliant |
Minimun DC Current Gain - hFE = 100 @ IC = 0.15 A |
BD136, BD138, BD140 are complementary with BD135, BD137, BD139 respectively |
Benefits |
---|
Lower base drive current required |
Applications |
---|
General use |
End Products |
---|
General use |
Description | BD13616 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 45 |
VCBO (V) | 45 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | TO-126-3 |
TRANSISTOR, BIPOL, PNP, -45V, TO-126-3 | element14 |
Transistor, Bipol, Pnp, -45V, To-126-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BD13616STU?
Additional datasheets, footprints and schematics for BD13616STU are listed on our Part Details page. You can also find images and similar parts to BD13616STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD13616STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD13616STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD13616STU fall under?
The BD13616STU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD13616STU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD13616STU you can contact the distributor directly for product support, shipping queries etc.
Is the BD13616STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD13616STU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BD13616STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD13616STU often in real-time on the comparison pages.
What if I can't find stock of BD13616STU?
You can fill out our help required form which you can use to request a quote for BD13616STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.