Status: | Active |
---|---|
Series: | BD136 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
180
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
2,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
1,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
704
in stock
|
Buy Now | |
element14
from US$0.15
|
649
in stock
|
Buy Now | |
Farnell
from US$0.15
|
649
in stock
|
Buy Now | |
Avnet Silica
-
|
29,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Products are pre-selected in DC current gain |
BD136 Series 45 V 1.5 A 1.25 W Through Hole PNP Low-Voltage Transistor - SOT-32 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
TRANSISTOR, PNP, SOT-32 | element14 |
Transistor Bipolar PNP 45V 1.5A SOT32 | RS |
Trans GP BJT PNP 45V 1.5A 3-Pin SOT-32 Tube | Avnet Silica |
Transistor, Pnp, Sot-32 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Minimun DC Current Gain - hFE = 100 @ IC = 0.15 A |
BD136, BD138, BD140 are complementary with BD135, BD137, BD139 respectively |
Benefits |
---|
Lower base drive current required |
Applications |
---|
General use |
End Products |
---|
General use |
Where can I find additional details, specifications and documents for a BD136-16?
Additional datasheets, footprints and schematics for BD136-16 are listed on our Part Details page. You can also find images and similar parts to BD136-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD136-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD136-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD136-16 fall under?
The BD136-16 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD136-16 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD136-16 you can contact the distributor directly for product support, shipping queries etc.
Is the BD136-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD136-16 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BD136-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD136-16 often in real-time on the comparison pages.
What if I can't find stock of BD136-16?
You can fill out our help required form which you can use to request a quote for BD136-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.