Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor, NXP, BCX70J | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 125MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 550mV |
Current Ic Continuous a Max | 200mA |
Gain Bandwidth ft Typ | 125MHz |
Hfe Min | 40 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ic Continuous a Max | 200mA |
Operating Temperature Min | -65°C |
Where can I find additional details, specifications and documents for a BCX70J?
Additional datasheets, footprints and schematics for BCX70J are listed on our Part Details page. You can also find images and similar parts to BCX70J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX70J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX70J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX70J fall under?
The BCX70J is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BCX70J when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX70J you can contact the distributor directly for product support, shipping queries etc.
Is the BCX70J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCX70J have stock available?
Authorised distributors including RS, Farnell and element14 have stock available or on a lead time for BCX70J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX70J often in real-time on the comparison pages.
What if I can't find stock of BCX70J?
You can fill out our help required form which you can use to request a quote for BCX70J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.