Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 125MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 350mV |
Current Ic Continuous a Max | 10mA |
Gain Bandwidth ft Typ | 125MHz |
Hfe Min | 60 |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
Bipolar Transistor, Npn, 45V | Newark Electronics |
Where can I find additional details, specifications and documents for a BCX70G?
Additional datasheets, footprints and schematics for BCX70G are listed on our Part Details page. You can also find images and similar parts to BCX70G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX70G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX70G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX70G fall under?
The BCX70G is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BCX70G when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX70G you can contact the distributor directly for product support, shipping queries etc.
Is the BCX70G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCX70G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BCX70G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX70G often in real-time on the comparison pages.
What if I can't find stock of BCX70G?
You can fill out our help required form which you can use to request a quote for BCX70G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.