Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 80 V |
IC (A) | 1 A |
ICM (A) | 1.5 A |
PD (W) | 1 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 500mW |
DC Collector Current | 1A |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, Npn, 80 V, 500 Mw, 1 A, 250 Rohs Compliant: Yes |Multicomp Pro BCX56 | Newark Electronics |
TRANSISTOR, NPN, 1A, 80V, SOT89 | element14 |
Where can I find additional details, specifications and documents for a BCX56?
Additional datasheets, footprints and schematics for BCX56 are listed on our Part Details page. You can also find images and similar parts to BCX56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX56 fall under?
The BCX56 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Medium power transistors.
Can I view similar or alternative parts?
You can view similar parts to BCX56 when available in the Medium power transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX56 you can contact the distributor directly for product support, shipping queries etc.
Is the BCX56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCX56 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BCX56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX56 often in real-time on the comparison pages.
What if I can't find stock of BCX56?
You can fill out our help required form which you can use to request a quote for BCX56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.