Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 45 V |
IC (A) | 1 A |
ICM (A) | 1.5 A |
PD (W) | 1 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | N/A |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
TRANSISTOR, NPN SOT-89 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | - |
Power Dissipation Pd | 500mW |
DC Collector Current | 1A |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Where can I find additional details, specifications and documents for a BCX54?
Additional datasheets, footprints and schematics for BCX54 are listed on our Part Details page. You can also find images and similar parts to BCX54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX54 fall under?
The BCX54 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to BCX54 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX54 you can contact the distributor directly for product support, shipping queries etc.
Is the BCX54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BCX54 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BCX54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX54 often in real-time on the comparison pages.
What if I can't find stock of BCX54?
You can fill out our help required form which you can use to request a quote for BCX54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.