Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | BCX5316Q |
Product Type | PNP |
VCEO, VCES (V) | 45 V |
IC (A) | 1 A |
ICM (A) | 1.5 A |
PD (W) | 1 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | N/A |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 125MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | -1A |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
DC Collector Current | -1A |
Power Dissipation Pd | 500mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, PNP, 1A, 45V, SOT89 | element14 |
Trans, Pnp, -45V, -1A, 150Deg C, 500Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a BCX51-16?
Additional datasheets, footprints and schematics for BCX51-16 are listed on our Part Details page. You can also find images and similar parts to BCX51-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX51-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX51-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX51-16 fall under?
The BCX51-16 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Medium power transistors.
Can I view similar or alternative parts?
You can view similar parts to BCX51-16 when available in the Medium power transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX51-16 you can contact the distributor directly for product support, shipping queries etc.
Is the BCX51-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCX51-16 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BCX51-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX51-16 often in real-time on the comparison pages.
What if I can't find stock of BCX51-16?
You can fill out our help required form which you can use to request a quote for BCX51-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.