Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now |
Applications |
---|
Medium Power Switching or Amplification Applications |
AF driver and output stages |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 45 V |
IC (A) | 1 A |
ICM (A) | 1.5 A |
PD (W) | 1 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.15 A |
hFE(Min 2) | 25 |
hFE(@ IC2) | 25 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | N/A |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.5/50 |
fT (MHz) | 150 MHz |
RCE(SAT) | N/A mΩ |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 125MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | -1A |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Where can I find additional details, specifications and documents for a BCX51?
Additional datasheets, footprints and schematics for BCX51 are listed on our Part Details page. You can also find images and similar parts to BCX51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX51 fall under?
The BCX51 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to BCX51 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX51 you can contact the distributor directly for product support, shipping queries etc.
Is the BCX51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BCX51 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BCX51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX51 often in real-time on the comparison pages.
What if I can't find stock of BCX51?
You can fill out our help required form which you can use to request a quote for BCX51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.