Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0308
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0447
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0444
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,777
in stock
|
Buy Now | |
element14
from US$0.05
|
4,777
in stock
|
Buy Now | |
Farnell
from US$0.05
|
4,777
in stock
|
Buy Now | |
Micros
from US$0.0308
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,975
in stock
|
Buy Now | |
Avnet America
from US$0.0471
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | BCW71 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.85 |
VBE(on) (V) | 0.6 |
hFE Min | 110 |
hFE Max | 220 |
fT Min (MHz) | 330 |
PTM Max (W) | 0.35 |
Package Type | SOT-23-3 |
BCW71 Series 45 V CE Breakdown 0.5 A NPN General Purpose Transistor - SOT-23 | Future Electronics |
Trans, Npn, 45V, 0.5A, 150Deg C, 0.35W | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3 | element14 |
NPN 100mA 45V 350mW 300MHz | Micros |
Transistor, Fairchild, BCW71 | RS |
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | - |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 90hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Where can I find additional details, specifications and documents for a BCW71?
Additional datasheets, footprints and schematics for BCW71 are listed on our Part Details page. You can also find images and similar parts to BCW71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCW71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCW71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCW71 fall under?
The BCW71 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to BCW71 when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCW71 you can contact the distributor directly for product support, shipping queries etc.
Is the BCW71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCW71 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for BCW71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCW71 often in real-time on the comparison pages.
What if I can't find stock of BCW71?
You can fill out our help required form which you can use to request a quote for BCW71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.